ASUS ROG G11DF-DE008T, 3,2 GHz, AMD Ryzen™ 5, 8 GB, 1,13 TB, DVD Super Multi, Windows 10 Home
ASUS ROG G11DF-DE008T. Processor frequency: 3,2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Red