ASUS logo

ASUS ROG G11CD-US006T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80253
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G11CD-US006T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower Grey:

ASUS ROG G11CD-US006T, 3,4 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, Blu-Ray DVD Combo, Windows 10 Home

Long summary description ASUS ROG G11CD-US006T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Tower Grey:

ASUS ROG G11CD-US006T. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.