ASUS G1-AK002G, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 2 GB, 160 GB, Windows Vista Ultimate
ASUS G1-AK002G. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Ultimate. Weight: 3,1 kg