ASUS logo

ASUS F3E-AP368E laptop Intel® Core™2 Duo T5750 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3000 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91080
Info modified on:
22 Jan 2025, 05:59:58
Short summary description ASUS F3E-AP368E laptop Intel® Core™2 Duo T5750 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3000 Windows Vista Business:

ASUS F3E-AP368E, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS F3E-AP368E laptop Intel® Core™2 Duo T5750 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3000 Windows Vista Business:

ASUS F3E-AP368E. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3000. Operating system installed: Windows Vista Business. Weight: 2,95 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.