ASUS logo

ASUS Eee PC EeeTop PC ET2203T Intel® Core™2 Duo 54,9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59932
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Eee PC EeeTop PC ET2203T Intel® Core™2 Duo 54,9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows Vista Home Premium Black:

ASUS Eee PC EeeTop PC ET2203T, 54,9 cm (21.6"), Full HD, Intel® Core™2 Duo, 4 GB, 500 GB, Windows Vista Home Premium

Long summary description ASUS Eee PC EeeTop PC ET2203T Intel® Core™2 Duo 54,9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows Vista Home Premium Black:

ASUS Eee PC EeeTop PC ET2203T. Display diagonal: 54,9 cm (21.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2,1 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 4570. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows Vista Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.