ASUS logo

ASUS EN8800GT/HTDP/256M graphics card GeForce 8800 GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72310
Info modified on:
18 Jan 2024, 17:32:01
Short summary description ASUS EN8800GT/HTDP/256M graphics card GeForce 8800 GT GDDR3:

ASUS EN8800GT/HTDP/256M, GeForce 8800 GT, GDDR3, 256 bit, 900 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8800GT/HTDP/256M graphics card GeForce 8800 GT GDDR3:

ASUS EN8800GT/HTDP/256M. Graphics processor: GeForce 8800 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.