ASUS logo

ASUS EN7300GT SILENT/HTD/256M GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74040
Info modified on:
04 Apr 2019, 06:44:56
Short summary description ASUS EN7300GT SILENT/HTD/256M GDDR2:

ASUS EN7300GT SILENT/HTD/256M, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EN7300GT SILENT/HTD/256M GDDR2:

ASUS EN7300GT SILENT/HTD/256M. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.