ASUS logo

ASUS EeeBox PC EB1007-B0037 PC Intel Atom® D410 2 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43829
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1007-B0037 PC Intel Atom® D410 2 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Mini PC Black:

ASUS EeeBox PC EB1007-B0037, 1,66 GHz, Intel Atom®, D410, 2 GB, 250 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1007-B0037 PC Intel Atom® D410 2 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Mini PC Black:

ASUS EeeBox PC EB1007-B0037. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 40 W. Product type: Mini PC. Weight: 1,17 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.