ASUS logo

ASUS E510MA-BR295R laptop Intel® Celeron® N N4020 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72191
Info modified on:
22 Jan 2025, 04:57:32
Short summary description ASUS E510MA-BR295R laptop Intel® Celeron® N N4020 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS E510MA-BR295R, Intel® Celeron® N, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS E510MA-BR295R laptop Intel® Celeron® N N4020 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS E510MA-BR295R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.