ASUS logo

ASUS CM CM1740 AMD A8 A8-3800 6 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70777
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS CM CM1740 AMD A8 A8-3800 6 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Desktop PC Black:

ASUS CM CM1740, 2,4 GHz, AMD A8, 6 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM1740 AMD A8 A8-3800 6 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Desktop PC Black:

ASUS CM CM1740. Processor frequency: 2,4 GHz, Processor family: AMD A8, Processor model: A8-3800. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6550D. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.