ASUS logo

ASUS CG CG8565-FRROG04 PC Intel® Core™ i7 i7-2600K 12 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 590 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11585
Info modified on:
07 Oct 2024, 17:48:33
Short summary description ASUS CG CG8565-FRROG04 PC Intel® Core™ i7 i7-2600K 12 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 590 Windows 7 Home Premium Black:

ASUS CG CG8565-FRROG04, 3,4 GHz, Intel® Core™ i7, 12 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description ASUS CG CG8565-FRROG04 PC Intel® Core™ i7 i7-2600K 12 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 590 Windows 7 Home Premium Black:

ASUS CG CG8565-FRROG04. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600K. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 590. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 700 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.