ASUS logo

ASUS BE24AQLB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51939
Info modified on:
30 Dec 2024, 17:23:52
Short summary description ASUS BE24AQLB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:

ASUS BE24AQLB, 61,2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS BE24AQLB computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:

ASUS BE24AQLB. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.