ASUS logo

ASUS AT3IONT-I motherboard NA (integrated CPU) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98650
Info modified on:
30 Oct 2024, 13:06:57
Short summary description ASUS AT3IONT-I motherboard NA (integrated CPU) mini ITX:

ASUS AT3IONT-I, Intel, NA (integrated CPU), 4 GB, Non-ECC, mini ITX, 5.1 channels

Long summary description ASUS AT3IONT-I motherboard NA (integrated CPU) mini ITX:

ASUS AT3IONT-I. Processor manufacturer: Intel, Processor socket: NA (integrated CPU). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Motherboard form factor: mini ITX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC887. BIOS memory size: 64 Mbit. Special features: ASUS CrashFree BIOS 3 ASUS EZ Flash 2 ASUS MyLogo 3 ASUS Express Gate Home Theater Gate ASUS Q-FAN..., Manageability features: WfM 2.0 DMI 2.0

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.