ASUS A3H-Q042H, Intel® Celeron® M, 1,6 GHz, 38,1 cm (15"), 0,5 GB, 60 GB, Windows XP Home Edition
ASUS A3H-Q042H. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15"). Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Operating system installed: Windows XP Home Edition. Weight: 2,8 kg