ASUS logo

ASUS STRIX-GTX1080-O8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108885
Info modified on:
02 Sept 2024, 20:23:53
Short summary description ASUS STRIX-GTX1080-O8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X:

ASUS STRIX-GTX1080-O8G-GAMING, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS STRIX-GTX1080-O8G-GAMING NVIDIA GeForce GTX 1080 8 GB GDDR5X:

ASUS STRIX-GTX1080-O8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1784 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10010 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.