ASUS ZenFone 2 Bumper Case, Shell case, Asus, ZE550ML / ZE551ML, 12,7 cm (5"), Turquoise
ASUS ZenFone 2 Bumper Case. Case type: Shell case, Brand compatibility: Asus, Compatibility: ZE550ML / ZE551ML, Maximum screen size: 12,7 cm (5"), Product colour: Turquoise