ASUS logo

ASUS T300 Chi Case 31,8 cm (12.5") Cover Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27416
Info modified on:
01 Jun 2022, 15:50:28
Short summary description ASUS T300 Chi Case 31,8 cm (12.5") Cover Black:

ASUS T300 Chi Case, Cover, 31,8 cm (12.5"), 186 g

Long summary description ASUS T300 Chi Case 31,8 cm (12.5") Cover Black:

ASUS T300 Chi Case. Case type: Cover, Maximum screen size: 31,8 cm (12.5"). Weight: 186 g. Surface coloration: Monochromatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.