ASUS WT425, Right-hand, Optical, RF Wireless, 1600 DPI, Black
ASUS WT425. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black