ASUS logo

ASUS ZenPad 10 TriCover 25,4 cm (10") Folio Orange, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82821
Info modified on:
19 Jan 2021, 10:57:29
Short summary description ASUS ZenPad 10 TriCover 25,4 cm (10") Folio Orange, White:

ASUS ZenPad 10 TriCover, Folio, ASUS, Z300C, Z300CG, Z300CL, 25,4 cm (10"), 150 g

Long summary description ASUS ZenPad 10 TriCover 25,4 cm (10") Folio Orange, White:

ASUS ZenPad 10 TriCover. Case type: Folio, Brand compatibility: ASUS, Compatibility: Z300C, Z300CG, Z300CL, Maximum screen size: 25,4 cm (10"). Weight: 150 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.