ASUS logo

ASUS TS100-E9-PI4 Intel® C232 LGA 1151 (Socket H4) Rack (5U)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108570
Info modified on:
14 Mar 2024, 19:24:25
Short summary description ASUS TS100-E9-PI4 Intel® C232 LGA 1151 (Socket H4) Rack (5U):

ASUS TS100-E9-PI4, Intel® C232, LGA 1151 (Socket H4), Intel, E3-1200, DDR4-SDRAM, 64 GB

Long summary description ASUS TS100-E9-PI4 Intel® C232 LGA 1151 (Socket H4) Rack (5U):

ASUS TS100-E9-PI4. Motherboard chipset: Intel® C232, Processor socket: LGA 1151 (Socket H4), Processor family: Intel. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Maximum UDIMM memory: 64 GB. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: Serial ATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST1400, On-board graphics card memory: 64 MB. LAN controller: Intel® I210-AT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.