ASUS A41GAT, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Pro
ASUS A41GAT. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black