ASUS Vivo AiO V230ICGK-BC075X, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home
ASUS Vivo AiO V230ICGK-BC075X. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 930M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black