ASUS S500MC-711700019W, 2,5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 512 GB, Windows 11 Home
ASUS S500MC-711700019W. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black