ASUS Pro Series D320MT-I37100001R, 3,9 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Pro
ASUS Pro Series D320MT-I37100001R. Processor frequency: 3,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black