ASUS logo

ASUS EeeTop PC ET2010P Intel Atom® D410 50,8 cm (20") 1600 x 900 pixels All-in-One PC 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112338
Info modified on:
19 Mar 2021, 16:13:09
Short summary description ASUS EeeTop PC ET2010P Intel Atom® D410 50,8 cm (20") 1600 x 900 pixels All-in-One PC 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Black:

ASUS EeeTop PC ET2010P, 50,8 cm (20"), HD+, Intel Atom®, 1 GB, 160 GB, Windows XP Home

Long summary description ASUS EeeTop PC ET2010P Intel Atom® D410 50,8 cm (20") 1600 x 900 pixels All-in-One PC 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Black:

ASUS EeeTop PC ET2010P. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Atom®, Processor frequency: 1,66 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.