ASUS logo

ASUS Essentio CM6431-DE001S Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88942
Info modified on:
14 Mar 2024, 19:00:35
Short summary description ASUS Essentio CM6431-DE001S Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black:

ASUS Essentio CM6431-DE001S, 3,3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS Essentio CM6431-DE001S Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black:

ASUS Essentio CM6431-DE001S. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.