ASUS ROG Strix GT15 G15CK-NL046T, 2,9 GHz, Intel® Core™ i7, i7-10700, 8 GB, 512 GB, Windows 10 Home
ASUS ROG Strix GT15 G15CK-NL046T. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product colour: Black