ASUS logo

ASUS M M11BB-DE006S AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64727
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M M11BB-DE006S AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

ASUS M M11BB-DE006S, 3,7 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS M M11BB-DE006S AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

ASUS M M11BB-DE006S. Processor frequency: 3,7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8670D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.