ASUS logo

ASUS TUF Gaming A16 -TUF608WI-DRQT051W AMD Ryzen AI 9 370 Laptop 40,6 cm (16") 2.5K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192
Info modified on:
08 May 2025, 08:55:00
Short summary description ASUS TUF Gaming A16 -TUF608WI-DRQT051W AMD Ryzen AI 9 370 Laptop 40,6 cm (16") 2.5K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:

ASUS TUF Gaming A16 -TUF608WI-DRQT051W, AMD Ryzen AI 9, 2 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB

Long summary description ASUS TUF Gaming A16 -TUF608WI-DRQT051W AMD Ryzen AI 9 370 Laptop 40,6 cm (16") 2.5K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:

ASUS TUF Gaming A16 -TUF608WI-DRQT051W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen AI 9, Processor model: 370, Processor frequency: 2 GHz. Display diagonal: 40,6 cm (16"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 890M. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.