ASUS logo

ASUS ROG Strix Scar III G731GW-EV094 Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20282
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG Strix Scar III G731GW-EV094 Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix Scar III G731GW-EV094, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS ROG Strix Scar III G731GW-EV094 Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix Scar III G731GW-EV094. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.