ASUS ZenPad 3S 10 Z500M-1J006A, 24,6 cm (9.7"), 2048 x 1536 pixels, 16 GB, 4 GB, Android 6.0, White
ASUS ZenPad 3S 10 Z500M-1J006A. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor family: Mediatek, Processor model: MT8176. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 430 g. Operating system installed: Android 6.0. Product colour: White