ASUS ZenPad S 8.0 Z580C-B1-BK, 20,3 cm (8"), 2048 x 1536 pixels, 32 GB, 2 GB, Android 5.0, Black
ASUS ZenPad S 8.0 Z580C-B1-BK. Display diagonal: 20,3 cm (8"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3530. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 317 g. Operating system installed: Android 5.0. Product colour: Black