ASUS ZenPad 10 Z300M-6A038A, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Grey
ASUS ZenPad 10 Z300M-6A038A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8163. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 500 g. Operating system installed: Android. Product colour: Grey