ASUS Transformer Pad TF103CE-A2-EDU-BK, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Black
ASUS Transformer Pad TF103CE-A2-EDU-BK. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,1 kg. Operating system installed: Android. Product colour: Black