ASUS Vivobook S200E-CT179H, Intel® Pentium®, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS Vivobook S200E-CT179H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 987, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black, Silver