ASUS logo

ASUS F55A-SX039H Intel® Pentium® B970 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64113
Info modified on:
22 Jan 2025, 05:25:14
Short summary description ASUS F55A-SX039H Intel® Pentium® B970 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS F55A-SX039H, Intel® Pentium®, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F55A-SX039H Intel® Pentium® B970 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS F55A-SX039H. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B970, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.