ASUS logo

ASUS Vivobook Go 15 E510KA-EJ225WS Intel® Celeron® N N4500 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode German Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13478
Info modified on:
23 Jan 2025, 18:17:30
Short summary description ASUS Vivobook Go 15 E510KA-EJ225WS Intel® Celeron® N N4500 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode German Blue:

ASUS Vivobook Go 15 E510KA-EJ225WS, Intel® Celeron® N, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook Go 15 E510KA-EJ225WS Intel® Celeron® N N4500 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode German Blue:

ASUS Vivobook Go 15 E510KA-EJ225WS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.