ASUS logo

ASUS F515EA-BR1354T Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71520
Info modified on:
22 Jan 2025, 05:00:14
Short summary description ASUS F515EA-BR1354T Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

ASUS F515EA-BR1354T, Intel® Core™ i3, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB, Windows 10 Home in S mode

Long summary description ASUS F515EA-BR1354T Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

ASUS F515EA-BR1354T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Grey. Weight: 1,8 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.