ASUS Y1511CDA-BR582R, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB
ASUS Y1511CDA-BR582R. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product colour: Grey