ASUS logo

ASUS X515JA-BQ409T Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59739
Info modified on:
08 Nov 2024, 11:16:32
Short summary description ASUS X515JA-BQ409T Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515JA-BQ409T, Intel® Core™ i5, 1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS X515JA-BQ409T Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515JA-BQ409T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.