ASUS logo

ASUS Vivobook 15 X513EP-BQ358 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4223
Info modified on:
01 Feb 2025, 05:46:11
Short summary description ASUS Vivobook 15 X513EP-BQ358 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Black:

ASUS Vivobook 15 X513EP-BQ358, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Black

Long summary description ASUS Vivobook 15 X513EP-BQ358 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Black:

ASUS Vivobook 15 X513EP-BQ358. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX330. Product colour: Black. Weight: 1,8 kg

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.