ASUS logo

ASUS Zenbook 14 UX435EG-A5038T Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28909
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Zenbook 14 UX435EG-A5038T Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UX435EG-A5038T, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS Zenbook 14 UX435EG-A5038T Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UX435EG-A5038T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.