ASUS Vivobook 17 D712DA-AU163, AMD Ryzen™ 7, 2,3 GHz, 43,9 cm (17.3"), 4 GB, 256 GB, Silver
ASUS Vivobook 17 D712DA-AU163. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Product colour: Silver. Weight: 2,3 kg