ASUS logo

ASUS X543MA-GQ999T Intel® Pentium® Silver N5030 Laptop 39,6 cm (15.6") HD 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56106
Info modified on:
22 Jan 2025, 04:49:58
Short summary description ASUS X543MA-GQ999T Intel® Pentium® Silver N5030 Laptop 39,6 cm (15.6") HD 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X543MA-GQ999T, Intel® Pentium® Silver, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS X543MA-GQ999T Intel® Pentium® Silver N5030 Laptop 39,6 cm (15.6") HD 4 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X543MA-GQ999T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.