ASUS Vivobook 15 S505ZA-BR806T, AMD Ryzen™ 5, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 512 GB
ASUS Vivobook 15 S505ZA-BR806T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10. Product colour: Gold