ASUS A505ZA-BQ878T, AMD Ryzen™ 3, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
ASUS A505ZA-BQ878T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 2200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1,6 kg