ASUS Zenbook UX305UA-FC024T, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Zenbook UX305UA-FC024T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black