ASUS R301LA-FN225T, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB
ASUS R301LA-FN225T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black, Silver. Weight: 1,59 kg