ASUS Zenbook UX305FA-FB012H, Intel® Core™ M, 0,8 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
ASUS Zenbook UX305FA-FB012H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0,8 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product colour: Black. Weight: 1,2 kg