ASUSPRO PU551LD-XO078G, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional
ASUSPRO PU551LD-XO078G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: Windows 7 Professional. Product colour: Black